Vishay Intertechnology, Inc. RES 4.02K OHM 1/2W .1% AXIAL CMF554K0200BHEK

Description
RES 4.02Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/2W .1% AXIAL - CMF554K0200BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/2W .1% AXIAL
CMF554K0200BHEK
RES 4.02K OHM 1/2W .1% AXIAL CMF554K0200BHEK
RES 4.02Kohm 1/2W .1% AXIAL

RES 4.02Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K0200BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0200BHEK-ND
Through Hole Resistors CMF554K0200BHEK-ND
4.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.02K .1% T-2 Ek E3 Vishay - 68P7185 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.02K .1% T-2 Ek E3 Vishay
68P7185
Cmf-55 4.02K .1% T-2 Ek E3 Vishay 68P7185
CMF-55 4.02K .1% T-2 EK e3

CMF-55 4.02K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0200BHEK CMF554K0200BHEK-ND 68P7185
Product Name RES 4.02K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 4.02K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers