Vishay Intertechnology, Inc. RES 4.02K OHM 1/2W .1% AXIAL CMF554K0200BHBF

Description
RES 4.02Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/2W .1% AXIAL - CMF554K0200BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/2W .1% AXIAL
CMF554K0200BHBF
RES 4.02K OHM 1/2W .1% AXIAL CMF554K0200BHBF
RES 4.02Kohm 1/2W .1% AXIAL

RES 4.02Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K0200BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0200BHBF-ND
Through Hole Resistors CMF554K0200BHBF-ND
4.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4153 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4153
Resistor,metal Film,40.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4153
Resistor,Metal Film,40.2KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,40.2KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0200BHBF CMF554K0200BHBF-ND 41C4153
Product Name RES 4.02K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,40.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers