Vishay Intertechnology, Inc. RES 4K OHM 1/2W 0.1% AXIAL CMF554K0000BHR6

Description
RES 4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 1/2W 0.1% AXIAL - CMF554K0000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1/2W 0.1% AXIAL
CMF554K0000BHR6
RES 4K OHM 1/2W 0.1% AXIAL CMF554K0000BHR6
RES 4Kohm 1/2W 0.1% AXIAL

RES 4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K0000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0000BHR6-ND
Through Hole Resistors CMF554K0000BHR6-ND
4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C4137 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C4137
Cmf55, 4 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C4137
CMF55, 4 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 4 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0000BHR6 CMF554K0000BHR6-ND 41C4137
Product Name RES 4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 4 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details