Vishay Intertechnology, Inc. RES 4K OHM 1/2W 0.1% AXIAL CMF554K0000BHEA

Description
RES 4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 1/2W 0.1% AXIAL - CMF554K0000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1/2W 0.1% AXIAL
CMF554K0000BHEA
RES 4K OHM 1/2W 0.1% AXIAL CMF554K0000BHEA
RES 4Kohm 1/2W 0.1% AXIAL

RES 4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K0000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0000BHEA-ND
Through Hole Resistors CMF554K0000BHEA-ND
4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K0000BHEA CMF554K0000BHEA-ND
Product Name RES 4K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details