Vishay Intertechnology, Inc. RES 4K OHM 1/2W 0.1% AXIAL CMF554K0000BEEK

Description
RES 4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 1/2W 0.1% AXIAL - CMF554K0000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1/2W 0.1% AXIAL
CMF554K0000BEEK
RES 4K OHM 1/2W 0.1% AXIAL CMF554K0000BEEK
RES 4Kohm 1/2W 0.1% AXIAL

RES 4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K0000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0000BEEK-ND
Through Hole Resistors CMF554K0000BEEK-ND
4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K0000BEEK CMF554K0000BEEK-ND
Product Name RES 4K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details