Vishay Intertechnology, Inc. RES 4K OHM 1/2W 0.1% AXIAL CMF554K0000BEBF

Description
RES 4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 1/2W 0.1% AXIAL - CMF554K0000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1/2W 0.1% AXIAL
CMF554K0000BEBF
RES 4K OHM 1/2W 0.1% AXIAL CMF554K0000BEBF
RES 4Kohm 1/2W 0.1% AXIAL

RES 4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF554K0000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF554K0000BEBF-ND
Through Hole Resistors 541-CMF554K0000BEBF-ND
4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4131 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4131
Cmf55, 4 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4131
CMF55, 4 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 4 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0000BEBF 541-CMF554K0000BEBF-ND 41C4131
Product Name RES 4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 4 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details