Vishay Intertechnology, Inc. Through Hole Resistors CMF5549R900FKR670

Description
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5549R900FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549R900FKR670-ND
Through Hole Resistors CMF5549R900FKR670-ND
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 49.9 OHM 1/2W 1% AXIAL - CMF5549R900FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/2W 1% AXIAL
CMF5549R900FKR670
RES 49.9 OHM 1/2W 1% AXIAL CMF5549R900FKR670
RES 49.9ohm 1/2W 1% AXIAL

RES 49.9ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 49.9 1% T-1 Re6 Vishay - 68P8638 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 49.9 1% T-1 Re6 Vishay
68P8638
Cmf-55-70 49.9 1% T-1 Re6 Vishay 68P8638
CMF-55-70 49.9 1% T-1 RE6

CMF-55-70 49.9 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549R900FKR670-ND CMF5549R900FKR670 68P8638
Product Name Through Hole Resistors RES 49.9 OHM 1/2W 1% AXIAL Cmf-55-70 49.9 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details