Vishay Intertechnology, Inc. RES 49.9 OHM 1/2W 1% AXIAL CMF5549R900FHEK70

Description
RES 49.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/2W 1% AXIAL - CMF5549R900FHEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/2W 1% AXIAL
CMF5549R900FHEK70
RES 49.9 OHM 1/2W 1% AXIAL CMF5549R900FHEK70
RES 49.9ohm 1/2W 1% AXIAL

RES 49.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549R900FHEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549R900FHEK70-ND
Through Hole Resistors CMF5549R900FHEK70-ND
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 49.9 1% T-2 Ek E3 Vishay - 68P8634 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 49.9 1% T-2 Ek E3 Vishay
68P8634
Cmf-55-70 49.9 1% T-2 Ek E3 Vishay 68P8634
CMF-55-70 49.9 1% T-2 EK e3

CMF-55-70 49.9 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549R900FHEK70 CMF5549R900FHEK70-ND 68P8634
Product Name RES 49.9 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 49.9 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details