Vishay Precision Group Metal Film Resistors - CMF5549R900FHEB

Description
Metal Film Resistors - Through Hole 1/4watt 49.9ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 49.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5549R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5549R900FHEB
Metal Film Resistors - CMF5549R900FHEB
Metal Film Resistors - Through Hole 1/4watt 49.9ohms 1%

Metal Film Resistors - Through Hole 1/4watt 49.9ohms 1%

Supplier's Site
Through Hole Resistors - CMF49.9HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF49.9HFCT-ND
Through Hole Resistors CMF49.9HFCT-ND
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF49.9HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF49.9HFTR-ND
Through Hole Resistors CMF49.9HFTR-ND
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 49.9 Ohm, 500Mw, 1%; Resistance Vishay - 68P8632 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9 Ohm, 500Mw, 1%; Resistance Vishay
68P8632
Metal Film Resistor, 49.9 Ohm, 500Mw, 1%; Resistance Vishay 68P8632
METAL FILM RESISTOR, 49.9 OHM, 500mW, 1%; Resistance:49.9ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9 OHM, 500mW, 1%; Resistance:49.9ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 49.9 Ohm, 500 Mw, 1%; Resistance Vishay - 83R8164 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9 Ohm, 500 Mw, 1%; Resistance Vishay
83R8164
Metal Film Resistor, 49.9 Ohm, 500 Mw, 1%; Resistance Vishay 83R8164
METAL FILM RESISTOR, 49.9 OHM, 500 MW, 1%; Resistance:49.9ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9 OHM, 500 MW, 1%; Resistance:49.9ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549R900FHEB CMF49.9HFCT-ND 68P8632
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 49.9 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details