Vishay Intertechnology, Inc. RES 49.9 OHM 1/2W 1% AXIAL CMF5549R900FEEA

Description
RES 49.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/2W 1% AXIAL - CMF5549R900FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/2W 1% AXIAL
CMF5549R900FEEA
RES 49.9 OHM 1/2W 1% AXIAL CMF5549R900FEEA
RES 49.9ohm 1/2W 1% AXIAL

RES 49.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549R900FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549R900FEEA-ND
Through Hole Resistors CMF5549R900FEEA-ND
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5549R900FEEA CMF5549R900FEEA-ND
Product Name RES 49.9 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details