Vishay Intertechnology, Inc. Through Hole Resistors CMF5549R900DHEA

Description
49.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5549R900DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549R900DHEA-ND
Through Hole Resistors CMF5549R900DHEA-ND
49.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 49.9 OHM 1/2W .5% AXIAL - CMF5549R900DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/2W .5% AXIAL
CMF5549R900DHEA
RES 49.9 OHM 1/2W .5% AXIAL CMF5549R900DHEA
RES 49.9ohm 1/2W .5% AXIAL

RES 49.9ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 49.9 .5% T-2 Ea E3 Vishay - 68P8627 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 49.9 .5% T-2 Ea E3 Vishay
68P8627
Cmf-55 49.9 .5% T-2 Ea E3 Vishay 68P8627
CMF-55 49.9 .5% T-2 EA e3

CMF-55 49.9 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549R900DHEA-ND CMF5549R900DHEA 68P8627
Product Name Through Hole Resistors RES 49.9 OHM 1/2W .5% AXIAL Cmf-55 49.9 .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details