Vishay Intertechnology, Inc. Metal Film Resistors - CMF5549R900BHEK

Description
Metal Film Resistors - Through Hole 49.9ohm .1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 49.9ohm .1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5549R900BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5549R900BHEK
Metal Film Resistors - CMF5549R900BHEK
Metal Film Resistors - Through Hole 49.9ohm .1% 50PPM 1/4W

Metal Film Resistors - Through Hole 49.9ohm .1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF5549R900BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549R900BHEK-ND
Through Hole Resistors CMF5549R900BHEK-ND
49.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 49.9 .1% T-2 Ek E3 Vishay - 68P8626 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 49.9 .1% T-2 Ek E3 Vishay
68P8626
Cmf-55 49.9 .1% T-2 Ek E3 Vishay 68P8626
CMF-55 49.9 .1% T-2 EK e3

CMF-55 49.9 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549R900BHEK CMF5549R900BHEK-ND 68P8626
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 49.9 .1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers