Vishay Intertechnology, Inc. RES 49.9 OHM 1/2W .1% AXIAL CMF5549R900BHBF

Description
RES 49.9ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/2W .1% AXIAL - CMF5549R900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/2W .1% AXIAL
CMF5549R900BHBF
RES 49.9 OHM 1/2W .1% AXIAL CMF5549R900BHBF
RES 49.9ohm 1/2W .1% AXIAL

RES 49.9ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549R900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549R900BHBF-ND
Through Hole Resistors CMF5549R900BHBF-ND
49.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 96B0687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
96B0687
Resistor,metal Film,49.9Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 96B0687
Resistor,Metal Film,49.9Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,49.9Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549R900BHBF CMF5549R900BHBF-ND 96B0687
Product Name RES 49.9 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,49.9Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details