Vishay Intertechnology, Inc. Through Hole Resistors CMF5549R900BER670

Description
49.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5549R900BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549R900BER670-ND
Through Hole Resistors CMF5549R900BER670-ND
49.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 49.9 OHM 1/2W .1% AXIAL - CMF5549R900BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/2W .1% AXIAL
CMF5549R900BER670
RES 49.9 OHM 1/2W .1% AXIAL CMF5549R900BER670
RES 49.9ohm 1/2W .1% AXIAL

RES 49.9ohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 49.9 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C5523 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 49.9 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C5523
Cmf55, 49.9 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C5523
CMF55, 49.9 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 49.9 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549R900BER670-ND CMF5549R900BER670 41C5523
Product Name Through Hole Resistors RES 49.9 OHM 1/2W .1% AXIAL Cmf55, 49.9 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers