Vishay Intertechnology, Inc. RES 49.9 OHM 1/2W .1% AXIAL CMF5549R900BER6

Description
RES 49.9ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/2W .1% AXIAL - CMF5549R900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/2W .1% AXIAL
CMF5549R900BER6
RES 49.9 OHM 1/2W .1% AXIAL CMF5549R900BER6
RES 49.9ohm 1/2W .1% AXIAL

RES 49.9ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549R900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549R900BER6-ND
Through Hole Resistors CMF5549R900BER6-ND
49.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5522 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5522
Resistor,metal Film,49.9Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5522
Resistor,Metal Film,49.9Ohms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,49.9Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549R900BER6 CMF5549R900BER6-ND 41C5522
Product Name RES 49.9 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,49.9Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details