Vishay Intertechnology, Inc. Through Hole Resistors CMF5549K960BEEK

Description
49.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5549K960BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K960BEEK-ND
Through Hole Resistors CMF5549K960BEEK-ND
49.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 49.96K OHM 1/2W 0.1% AXIAL - CMF5549K960BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.96K OHM 1/2W 0.1% AXIAL
CMF5549K960BEEK
RES 49.96K OHM 1/2W 0.1% AXIAL CMF5549K960BEEK
RES 49.96Kohm 1/2W 0.1% AXIAL

RES 49.96Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 49.96K .1% T-9 Ek E3 Vishay - 68P8618 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 49.96K .1% T-9 Ek E3 Vishay
68P8618
Cmf-55 49.96K .1% T-9 Ek E3 Vishay 68P8618
CMF-55 49.96K .1% T-9 EK e3

CMF-55 49.96K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K960BEEK-ND CMF5549K960BEEK 68P8618
Product Name Through Hole Resistors RES 49.96K OHM 1/2W 0.1% AXIAL Cmf-55 49.96K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers