Vishay Intertechnology, Inc. Through Hole Resistors CMF5549K900FKEB70

Description
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5549K900FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K900FKEB70-ND
Through Hole Resistors CMF5549K900FKEB70-ND
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 49.9K OHM 1/2W 1% AXIAL - CMF5549K900FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W 1% AXIAL
CMF5549K900FKEB70
RES 49.9K OHM 1/2W 1% AXIAL CMF5549K900FKEB70
RES 49.9Kohm 1/2W 1% AXIAL

RES 49.9Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 49.9K 1% T-1 Eb E3 Vishay - 68P8606 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 49.9K 1% T-1 Eb E3 Vishay
68P8606
Cmf-55-70 49.9K 1% T-1 Eb E3 Vishay 68P8606
CMF-55-70 49.9K 1% T-1 EB e3

CMF-55-70 49.9K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K900FKEB70-ND CMF5549K900FKEB70 68P8606
Product Name Through Hole Resistors RES 49.9K OHM 1/2W 1% AXIAL Cmf-55-70 49.9K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details