Vishay Intertechnology, Inc. RES 49.9K OHM 1/2W 1% AXIAL CMF5549K900FHR670

Description
RES 49.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/2W 1% AXIAL - CMF5549K900FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W 1% AXIAL
CMF5549K900FHR670
RES 49.9K OHM 1/2W 1% AXIAL CMF5549K900FHR670
RES 49.9Kohm 1/2W 1% AXIAL

RES 49.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549K900FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K900FHR670-ND
Through Hole Resistors CMF5549K900FHR670-ND
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,499Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5509 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,499Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C5509
Res,metal Film,499Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C5509
RES,Metal Film,499KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,499KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K900FHR670 CMF5549K900FHR670-ND 41C5509
Product Name RES 49.9K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,499Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers