Vishay Intertechnology, Inc. RES 49.9K OHM 1/2W 1% AXIAL CMF5549K900FHEK70

Description
RES 49.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/2W 1% AXIAL - CMF5549K900FHEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W 1% AXIAL
CMF5549K900FHEK70
RES 49.9K OHM 1/2W 1% AXIAL CMF5549K900FHEK70
RES 49.9Kohm 1/2W 1% AXIAL

RES 49.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549K900FHEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K900FHEK70-ND
Through Hole Resistors CMF5549K900FHEK70-ND
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 49.9K 1% T-2 Ek E3 Vishay - 68P8604 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 49.9K 1% T-2 Ek E3 Vishay
68P8604
Cmf-55-70 49.9K 1% T-2 Ek E3 Vishay 68P8604
CMF-55-70 49.9K 1% T-2 EK e3

CMF-55-70 49.9K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K900FHEK70 CMF5549K900FHEK70-ND 68P8604
Product Name RES 49.9K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 49.9K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details