Vishay Intertechnology, Inc. Through Hole Resistors CMF5549K900FHEK

Description
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF49.9KHA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF49.9KHA-ND
Through Hole Resistors CMF49.9KHA-ND
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5549K900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5549K900FHEK
Metal Film Resistors - CMF5549K900FHEK
Metal Film Resistors - Through Hole 1/4watt 49.9Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 49.9Kohms 1%

Supplier's Site
Metal Film Resistor, 49.9Kohm, 500Mw, ±1%; Resistance Vishay - 19M5308 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9Kohm, 500Mw, ±1%; Resistance Vishay
19M5308
Metal Film Resistor, 49.9Kohm, 500Mw, ±1%; Resistance Vishay 19M5308
METAL FILM RESISTOR, 49.9KOHM, 500mW, ±1%; Resistance:49.9kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9KOHM, 500mW, ±1%; Resistance:49.9kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF49.9KHA-ND CMF5549K900FHEK 19M5308
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 49.9Kohm, 500Mw, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details