Vishay Intertechnology, Inc. RES 49.9K OHM 1/2W 1% AXIAL CMF5549K900FHEB70

Description
RES 49.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/2W 1% AXIAL - CMF5549K900FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W 1% AXIAL
CMF5549K900FHEB70
RES 49.9K OHM 1/2W 1% AXIAL CMF5549K900FHEB70
RES 49.9Kohm 1/2W 1% AXIAL

RES 49.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549K900FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K900FHEB70-ND
Through Hole Resistors CMF5549K900FHEB70-ND
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 49.9K 1% T-2 Eb E3 Vishay - 68P8603 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 49.9K 1% T-2 Eb E3 Vishay
68P8603
Cmf-55-70 49.9K 1% T-2 Eb E3 Vishay 68P8603
CMF-55-70 49.9K 1% T-2 EB e3

CMF-55-70 49.9K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K900FHEB70 CMF5549K900FHEB70-ND 68P8603
Product Name RES 49.9K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 49.9K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details