Vishay Precision Group Through Hole Resistors CMF5549K900FHEB

Description
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF49.9KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF49.9KHFTR-ND
Through Hole Resistors CMF49.9KHFTR-ND
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF49.9KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF49.9KHFCT-ND
Through Hole Resistors CMF49.9KHFCT-ND
49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5549K900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5549K900FHEB
Metal Film Resistors - CMF5549K900FHEB
Metal Film Resistors - Through Hole 1/4watt 49.9Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 49.9Kohms 1%

Supplier's Site
Metal Film Resistor, 49.9 Kohm, 500Mw, 1%; Resistance Vishay - 68P8602 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9 Kohm, 500Mw, 1%; Resistance Vishay
68P8602
Metal Film Resistor, 49.9 Kohm, 500Mw, 1%; Resistance Vishay 68P8602
METAL FILM RESISTOR, 49.9 KOHM, 500mW, 1%; Resistance:49.9kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9 KOHM, 500mW, 1%; Resistance:49.9kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 49.9 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8163 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8163
Metal Film Resistor, 49.9 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8163
METAL FILM RESISTOR, 49.9 KOHM, 500 MW, 1%, FULL REEL; Resistance:49.9kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9 KOHM, 500 MW, 1%, FULL REEL; Resistance:49.9kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF49.9KHFTR-ND CMF5549K900FHEB 68P8602 83R8163
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 49.9 Kohm, 500Mw, 1%; Resistance Vishay Metal Film Resistor, 49.9 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details