Vishay Intertechnology, Inc. Through Hole Resistors CMF5549K900DHRE

Description
49.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5549K900DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K900DHRE-ND
Through Hole Resistors CMF5549K900DHRE-ND
49.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 49.9K OHM 1/2W .5% AXIAL - CMF5549K900DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W .5% AXIAL
CMF5549K900DHRE
RES 49.9K OHM 1/2W .5% AXIAL CMF5549K900DHRE
RES 49.9Kohm 1/2W .5% AXIAL

RES 49.9Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 49.9K .5% T-2 R36 Vishay - 68P8599 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 49.9K .5% T-2 R36 Vishay
68P8599
Cmf-55 49.9K .5% T-2 R36 Vishay 68P8599
CMF-55 49.9K .5% T-2 R36

CMF-55 49.9K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K900DHRE-ND CMF5549K900DHRE 68P8599
Product Name Through Hole Resistors RES 49.9K OHM 1/2W .5% AXIAL Cmf-55 49.9K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details