Vishay Intertechnology, Inc. RES 49.9K OHM 1/2W .5% AXIAL CMF5549K900DER6

Description
RES 49.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/2W .5% AXIAL - CMF5549K900DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W .5% AXIAL
CMF5549K900DER6
RES 49.9K OHM 1/2W .5% AXIAL CMF5549K900DER6
RES 49.9Kohm 1/2W .5% AXIAL

RES 49.9Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549K900DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K900DER6-ND
Through Hole Resistors CMF5549K900DER6-ND
49.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 49.9K .5% T-9 Re6 Vishay - 68P8595 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 49.9K .5% T-9 Re6 Vishay
68P8595
Cmf-55 49.9K .5% T-9 Re6 Vishay 68P8595
CMF-55 49.9K .5% T-9 RE6

CMF-55 49.9K .5% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K900DER6 CMF5549K900DER6-ND 68P8595
Product Name RES 49.9K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 49.9K .5% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details