Vishay Intertechnology, Inc. RES 49.9K OHM 1/2W .25% AXIAL CMF5549K900CERE

Description
RES 49.9Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/2W .25% AXIAL - CMF5549K900CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W .25% AXIAL
CMF5549K900CERE
RES 49.9K OHM 1/2W .25% AXIAL CMF5549K900CERE
RES 49.9Kohm 1/2W .25% AXIAL

RES 49.9Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549K900CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K900CERE-ND
Through Hole Resistors CMF5549K900CERE-ND
49.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5549K900CERE CMF5549K900CERE-ND
Product Name RES 49.9K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details