Vishay Intertechnology, Inc. RES 49.9K OHM 1/2W .25% AXIAL CMF5549K900CEEK

Description
RES 49.9Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/2W .25% AXIAL - CMF5549K900CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W .25% AXIAL
CMF5549K900CEEK
RES 49.9K OHM 1/2W .25% AXIAL CMF5549K900CEEK
RES 49.9Kohm 1/2W .25% AXIAL

RES 49.9Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549K900CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K900CEEK-ND
Through Hole Resistors CMF5549K900CEEK-ND
49.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 49.9K .25% T-9 Ek E3 Vishay - 68P8593 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 49.9K .25% T-9 Ek E3 Vishay
68P8593
Cmf-55 49.9K .25% T-9 Ek E3 Vishay 68P8593
CMF-55 49.9K .25% T-9 EK e3

CMF-55 49.9K .25% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K900CEEK CMF5549K900CEEK-ND 68P8593
Product Name RES 49.9K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 49.9K .25% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers