Vishay Intertechnology, Inc. Through Hole Resistors CMF5549K900CEBF

Description
49.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5549K900CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K900CEBF-ND
Through Hole Resistors CMF5549K900CEBF-ND
49.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 49.9K OHM 1/2W .25% AXIAL - CMF5549K900CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W .25% AXIAL
CMF5549K900CEBF
RES 49.9K OHM 1/2W .25% AXIAL CMF5549K900CEBF
RES 49.9Kohm 1/2W .25% AXIAL

RES 49.9Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 49.9K .25% T-9 B14 Vishay - 68P8591 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 49.9K .25% T-9 B14 Vishay
68P8591
Cmf-55 49.9K .25% T-9 B14 Vishay 68P8591
CMF-55 49.9K .25% T-9 B14

CMF-55 49.9K .25% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K900CEBF-ND CMF5549K900CEBF 68P8591
Product Name Through Hole Resistors RES 49.9K OHM 1/2W .25% AXIAL Cmf-55 49.9K .25% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details