Vishay Intertechnology, Inc. Metal Film Resistors - CMF5549K900BHBF

Description
Metal Film Resistors - Through Hole 1/4watt 49.9Kohms 50ppm .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 49.9Kohms 50ppm .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5549K900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5549K900BHBF
Metal Film Resistors - CMF5549K900BHBF
Metal Film Resistors - Through Hole 1/4watt 49.9Kohms 50ppm .1%

Metal Film Resistors - Through Hole 1/4watt 49.9Kohms 50ppm .1%

Supplier's Site
Through Hole Resistors - CMF5549K900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K900BHBF-ND
Through Hole Resistors CMF5549K900BHBF-ND
49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5489 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5489
Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5489
Resistor,Metal Film,499KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,499KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K900BHBF CMF5549K900BHBF-ND 41C5489
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details