Vishay Intertechnology, Inc. RES 49.9K OHM 1/2W .1% AXIAL CMF5549K900BERE

Description
RES 49.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/2W .1% AXIAL - CMF5549K900BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W .1% AXIAL
CMF5549K900BERE
RES 49.9K OHM 1/2W .1% AXIAL CMF5549K900BERE
RES 49.9Kohm 1/2W .1% AXIAL

RES 49.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549K900BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K900BERE-ND
Through Hole Resistors CMF5549K900BERE-ND
49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5549K900BERE CMF5549K900BERE-ND
Product Name RES 49.9K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers