Vishay Intertechnology, Inc. Memory Cards Modules CMF5549K900BEEK

Description
Manufacturer: KTMicro Category: Memory Cards Modules Packaging: Bulk Part Status: Active Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 6 W Composition: Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: KTMicro Category: Memory Cards Modules Packaging: Bulk Part Status: Active Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 6 W Composition: Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards Modules - CMF5549K900BEEK - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards Modules
CMF5549K900BEEK
Memory Cards Modules CMF5549K900BEEK
Manufacturer: KTMicro Category: Memory Cards Modules Packaging: Bulk Part Status: Active Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 6 W Composition: Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: KTMicro
Category: Memory Cards Modules
Packaging: Bulk
Part Status: Active
Resistance (Ohms): 0.05
Tolerance (+ or -): 5%
Power (Watts): 6 W
Composition: Thick Film
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number CMF5549K900BEEK
Product Name Memory Cards Modules
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-1357-ND - DigiKey
Specs
Memory Type CFast
Memory Size 8 GB
View Details
2 suppliers
SQFlash 840 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 480 GB
View Details
Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers