Vishay Intertechnology, Inc. RES 49.9K OHM 1/2W .1% AXIAL CMF5549K900BEEB70

Description
RES 49.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/2W .1% AXIAL - CMF5549K900BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W .1% AXIAL
CMF5549K900BEEB70
RES 49.9K OHM 1/2W .1% AXIAL CMF5549K900BEEB70
RES 49.9Kohm 1/2W .1% AXIAL

RES 49.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549K900BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K900BEEB70-ND
Through Hole Resistors CMF5549K900BEEB70-ND
49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 49.9K .1% T-9 Eb E3 Vishay - 68P8585 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 49.9K .1% T-9 Eb E3 Vishay
68P8585
Cmf-55-70 49.9K .1% T-9 Eb E3 Vishay 68P8585
CMF-55-70 49.9K .1% T-9 EB e3

CMF-55-70 49.9K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K900BEEB70 CMF5549K900BEEB70-ND 68P8585
Product Name RES 49.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 49.9K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details