Vishay Intertechnology, Inc. RES 49.9K OHM 1/2W .1% AXIAL CMF5549K900BEBF

Description
RES 49.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/2W .1% AXIAL - CMF5549K900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W .1% AXIAL
CMF5549K900BEBF
RES 49.9K OHM 1/2W .1% AXIAL CMF5549K900BEBF
RES 49.9Kohm 1/2W .1% AXIAL

RES 49.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549K900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K900BEBF-ND
Through Hole Resistors CMF5549K900BEBF-ND
49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5478 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5478
Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5478
Resistor,Metal Film,499KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,499KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K900BEBF CMF5549K900BEBF-ND 41C5478
Product Name RES 49.9K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers