Vishay Intertechnology, Inc. Through Hole Resistors CMF5549K630BHEA

Description
49.63 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.63 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5549K630BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K630BHEA-ND
Through Hole Resistors CMF5549K630BHEA-ND
49.63 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.63 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 49.63K OHM 1/2W 0.1% AXIAL - CMF5549K630BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.63K OHM 1/2W 0.1% AXIAL
CMF5549K630BHEA
RES 49.63K OHM 1/2W 0.1% AXIAL CMF5549K630BHEA
RES 49.63Kohm 1/2W 0.1% AXIAL

RES 49.63Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 49.63K .1% T-2 Ea E3 Vishay - 68P8580 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 49.63K .1% T-2 Ea E3 Vishay
68P8580
Cmf-55 49.63K .1% T-2 Ea E3 Vishay 68P8580
CMF-55 49.63K .1% T-2 EA e3

CMF-55 49.63K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K630BHEA-ND CMF5549K630BHEA 68P8580
Product Name Through Hole Resistors RES 49.63K OHM 1/2W 0.1% AXIAL Cmf-55 49.63K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details