Vishay Intertechnology, Inc. Metal Film Resistors - CMF5549K500BHEK

Description
Metal Film Resistors - Through Hole 49.5Kohm .1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 49.5Kohm .1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5549K500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5549K500BHEK
Metal Film Resistors - CMF5549K500BHEK
Metal Film Resistors - Through Hole 49.5Kohm .1% 50PPM 1/4W

Metal Film Resistors - Through Hole 49.5Kohm .1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF5549K500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K500BHEK-ND
Through Hole Resistors CMF5549K500BHEK-ND
49.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 49.5K .1% T-2 Ek E3 Vishay - 68P8579 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 49.5K .1% T-2 Ek E3 Vishay
68P8579
Cmf-55 49.5K .1% T-2 Ek E3 Vishay 68P8579
CMF-55 49.5K .1% T-2 EK e3

CMF-55 49.5K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K500BHEK CMF5549K500BHEK-ND 68P8579
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 49.5K .1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 49500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers