Vishay Intertechnology, Inc. RES 49.5K OHM 1/2W 0.1% AXIAL CMF5549K500BHEB

Description
RES 49.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 49.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.5K OHM 1/2W 0.1% AXIAL - CMF5549K500BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.5K OHM 1/2W 0.1% AXIAL
CMF5549K500BHEB
RES 49.5K OHM 1/2W 0.1% AXIAL CMF5549K500BHEB
RES 49.5Kohm 1/2W 0.1% AXIAL

RES 49.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549K500BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K500BHEB-ND
Through Hole Resistors CMF5549K500BHEB-ND
49.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 49.5K .1% T-2 Eb E3 Vishay - 68P8578 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 49.5K .1% T-2 Eb E3 Vishay
68P8578
Cmf-55 49.5K .1% T-2 Eb E3 Vishay 68P8578
CMF-55 49.5K .1% T-2 EB e3

CMF-55 49.5K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K500BHEB CMF5549K500BHEB-ND 68P8578
Product Name RES 49.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 49.5K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details