Vishay Intertechnology, Inc. Metal Film Resistors - CMF5549K500BHEA

Description
Metal Film Resistors - Through Hole CMF-55 49.5K .1% T-2 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 49.5K .1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5549K500BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5549K500BHEA
Metal Film Resistors - CMF5549K500BHEA
Metal Film Resistors - Through Hole CMF-55 49.5K .1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 49.5K .1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF5549K500BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K500BHEA-ND
Through Hole Resistors CMF5549K500BHEA-ND
49.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 49.5K .1% T-2 Ea E3 Vishay - 68P8577 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 49.5K .1% T-2 Ea E3 Vishay
68P8577
Cmf-55 49.5K .1% T-2 Ea E3 Vishay 68P8577
CMF-55 49.5K .1% T-2 EA e3

CMF-55 49.5K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K500BHEA CMF5549K500BHEA-ND 68P8577
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 49.5K .1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details