Vishay Intertechnology, Inc. RES 49.5K OHM 1/2W 0.1% AXIAL CMF5549K500BER6

Description
RES 49.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 49.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.5K OHM 1/2W 0.1% AXIAL - CMF5549K500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.5K OHM 1/2W 0.1% AXIAL
CMF5549K500BER6
RES 49.5K OHM 1/2W 0.1% AXIAL CMF5549K500BER6
RES 49.5Kohm 1/2W 0.1% AXIAL

RES 49.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549K500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K500BER6-ND
Through Hole Resistors CMF5549K500BER6-ND
49.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5549K500BER6 CMF5549K500BER6-ND
Product Name RES 49.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details