Vishay Intertechnology, Inc. Through Hole Resistors CMF55499R00FHRE

Description
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55499R00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499R00FHRE-ND
Through Hole Resistors CMF55499R00FHRE-ND
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499 OHM 1/2W 1% AXIAL - CMF55499R00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/2W 1% AXIAL
CMF55499R00FHRE
RES 499 OHM 1/2W 1% AXIAL CMF55499R00FHRE
RES 499ohm 1/2W 1% AXIAL

RES 499ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,499Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C5613
Resistor,metal Film,499Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C5613
Resistor,Metal Film,499Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,499Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499R00FHRE-ND CMF55499R00FHRE 41C5613
Product Name Through Hole Resistors RES 499 OHM 1/2W 1% AXIAL Resistor,metal Film,499Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details