Vishay Precision Group Metal Film Resistors - CMF55499R00FHEK

Description
Metal Film Resistors - Through Hole 1/4watt 499ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 499ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55499R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55499R00FHEK
Metal Film Resistors - CMF55499R00FHEK
Metal Film Resistors - Through Hole 1/4watt 499ohms 1%

Metal Film Resistors - Through Hole 1/4watt 499ohms 1%

Supplier's Site
Through Hole Resistors - CMF499HA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF499HA-ND
Through Hole Resistors CMF499HA-ND
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 499 Ohm, 500Mw, 1%; Resistance Vishay - 63M2692 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 500Mw, 1%; Resistance Vishay
63M2692
Metal Film Resistor, 499 Ohm, 500Mw, 1%; Resistance Vishay 63M2692
METAL FILM RESISTOR, 499 OHM, 500mW, 1%; Resistance:499ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 499 OHM, 500mW, 1%; Resistance:499ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499R00FHEK CMF499HA-ND 63M2692
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 499 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details