Vishay Precision Group Metal Film Resistors - CMF55499R00FHEB

Description
Metal Film Resistors - Through Hole 1/4watt 499ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 499ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55499R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55499R00FHEB
Metal Film Resistors - CMF55499R00FHEB
Metal Film Resistors - Through Hole 1/4watt 499ohms 1%

Metal Film Resistors - Through Hole 1/4watt 499ohms 1%

Supplier's Site
Through Hole Resistors - CMF499HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF499HFTR-ND
Through Hole Resistors CMF499HFTR-ND
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF499HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF499HFCT-ND
Through Hole Resistors CMF499HFCT-ND
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 499 Ohm, 500Mw, 1%; Resistance Vishay - 26R4039 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 500Mw, 1%; Resistance Vishay
26R4039
Metal Film Resistor, 499 Ohm, 500Mw, 1%; Resistance Vishay 26R4039
METAL FILM RESISTOR, 499 OHM, 500mW, 1%; Resistance:499ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 499 OHM, 500mW, 1%; Resistance:499ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499R00FHEB CMF499HFTR-ND 26R4039
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 499 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details