Vishay Intertechnology, Inc. RES 499 OHM 1/2W 1% AXIAL CMF55499R00FHEA70

Description
RES 499ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/2W 1% AXIAL - CMF55499R00FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/2W 1% AXIAL
CMF55499R00FHEA70
RES 499 OHM 1/2W 1% AXIAL CMF55499R00FHEA70
RES 499ohm 1/2W 1% AXIAL

RES 499ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55499R00FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499R00FHEA70-ND
Through Hole Resistors CMF55499R00FHEA70-ND
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 499 1% T-2 Ea E3 Vishay - 68P8685 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 499 1% T-2 Ea E3 Vishay
68P8685
Cmf-55-70 499 1% T-2 Ea E3 Vishay 68P8685
CMF-55-70 499 1% T-2 EA e3

CMF-55-70 499 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499R00FHEA70 CMF55499R00FHEA70-ND 68P8685
Product Name RES 499 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 499 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details