Vishay Intertechnology, Inc. RES 499 OHM 1/2W 1% AXIAL CMF55499R00FHBF

Description
RES 499ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/2W 1% AXIAL - CMF55499R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/2W 1% AXIAL
CMF55499R00FHBF
RES 499 OHM 1/2W 1% AXIAL CMF55499R00FHBF
RES 499ohm 1/2W 1% AXIAL

RES 499ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55499R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499R00FHBF-ND
Through Hole Resistors CMF55499R00FHBF-ND
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 41C5612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
41C5612
Resistor,metal Film,499Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 41C5612
Resistor,Metal Film,499Ohms,250WV,1 +/-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,499Ohms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499R00FHBF CMF55499R00FHBF-ND 41C5612
Product Name RES 499 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,499Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers