Vishay Intertechnology, Inc. Through Hole Resistors CMF55499R00DHBF

Description
499 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55499R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499R00DHBF-ND
Through Hole Resistors CMF55499R00DHBF-ND
499 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499 OHM 1/2W .5% AXIAL - CMF55499R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/2W .5% AXIAL
CMF55499R00DHBF
RES 499 OHM 1/2W .5% AXIAL CMF55499R00DHBF
RES 499ohm 1/2W .5% AXIAL

RES 499ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,499Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C5607 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C5607
Resistor,metal Film,499Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C5607
Resistor,Metal Film,499Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,499Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499R00DHBF-ND CMF55499R00DHBF 41C5607
Product Name Through Hole Resistors RES 499 OHM 1/2W .5% AXIAL Resistor,metal Film,499Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details