Vishay Intertechnology, Inc. Through Hole Resistors CMF55499R00BHRE

Description
499 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55499R00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499R00BHRE-ND
Through Hole Resistors CMF55499R00BHRE-ND
499 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55499R00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55499R00BHRE
Metal Film Resistors - CMF55499R00BHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,499Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5602 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5602
Resistor,metal Film,499Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5602
Resistor,Metal Film,499Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,499Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499R00BHRE-ND CMF55499R00BHRE 41C5602
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,499Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details