Vishay Intertechnology, Inc. METAL FILM,1/8W,499,.1%,50PPM,BULK CMF55499R00BHBF

Description
METAL FILM,1/8W,499,.1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,499,.1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,499,.1%,50PPM,BULK - CMF55499R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,499,.1%,50PPM,BULK
CMF55499R00BHBF
METAL FILM,1/8W,499,.1%,50PPM,BULK CMF55499R00BHBF
METAL FILM,1/8W,499,.1%,50 PPM,BULK

METAL FILM,1/8W,499,.1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - CMF55499R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499R00BHBF-ND
Through Hole Resistors CMF55499R00BHBF-ND
499 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5601 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5601
Resistor,metal Film,499Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5601
Resistor,Metal Film,499Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,499Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499R00BHBF CMF55499R00BHBF-ND 41C5601
Product Name METAL FILM,1/8W,499,.1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,499Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers