Vishay Intertechnology, Inc. Through Hole Resistors CMF55499K00FLBF

Description
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55499K00FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499K00FLBF-ND
Through Hole Resistors CMF55499K00FLBF-ND
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499K OHM 1/2W 1% AXIAL - CMF55499K00FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/2W 1% AXIAL
CMF55499K00FLBF
RES 499K OHM 1/2W 1% AXIAL CMF55499K00FLBF
RES 499Kohm 1/2W 1% AXIAL

RES 499Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 499K 1% T-0 B14 Vishay - 68P8672 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 499K 1% T-0 B14 Vishay
68P8672
Cmf-55 499K 1% T-0 B14 Vishay 68P8672
CMF-55 499K 1% T-0 B14

CMF-55 499K 1% T-0 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499K00FLBF-ND CMF55499K00FLBF 68P8672
Product Name Through Hole Resistors RES 499K OHM 1/2W 1% AXIAL Cmf-55 499K 1% T-0 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers