Vishay Intertechnology, Inc. Through Hole Resistors CMF55499K00FKEB70

Description
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55499K00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499K00FKEB70-ND
Through Hole Resistors CMF55499K00FKEB70-ND
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499K OHM 1/2W 1% AXIAL - CMF55499K00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/2W 1% AXIAL
CMF55499K00FKEB70
RES 499K OHM 1/2W 1% AXIAL CMF55499K00FKEB70
RES 499Kohm 1/2W 1% AXIAL

RES 499Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 499K 1% T-1 Eb E3 Vishay - 68P8664 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 499K 1% T-1 Eb E3 Vishay
68P8664
Cmf-55-70 499K 1% T-1 Eb E3 Vishay 68P8664
CMF-55-70 499K 1% T-1 EB e3

CMF-55-70 499K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499K00FKEB70-ND CMF55499K00FKEB70 68P8664
Product Name Through Hole Resistors RES 499K OHM 1/2W 1% AXIAL Cmf-55-70 499K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details