Vishay Intertechnology, Inc. Metal Film Resistors - CMF55499K00FKEB

Description
Metal Film Resistors - Through Hole 499Kohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 499Kohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55499K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55499K00FKEB
Metal Film Resistors - CMF55499K00FKEB
Metal Film Resistors - Through Hole 499Kohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 499Kohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55499K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499K00FKEB-ND
Through Hole Resistors CMF55499K00FKEB-ND
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55499K00FKEB CMF55499K00FKEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers