Vishay Intertechnology, Inc. RES 499K OHM 1/2W .1% AXIAL CMF55499K00BHRE

Description
RES 499Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/2W .1% AXIAL - CMF55499K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/2W .1% AXIAL
CMF55499K00BHRE
RES 499K OHM 1/2W .1% AXIAL CMF55499K00BHRE
RES 499Kohm 1/2W .1% AXIAL

RES 499Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55499K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499K00BHRE-ND
Through Hole Resistors CMF55499K00BHRE-ND
499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5569 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5569
Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5569
Resistor,Metal Film,499KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,499KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499K00BHRE CMF55499K00BHRE-ND 41C5569
Product Name RES 499K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details