Vishay Intertechnology, Inc. Through Hole Resistors CMF55499K00BERE70

Description
499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55499K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499K00BERE70-ND
Through Hole Resistors CMF55499K00BERE70-ND
499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55499K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55499K00BERE70
Metal Film Resistors - CMF55499K00BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 499 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5559 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 499 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5559
Cmf55, 499 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5559
CMF55, 499 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 499 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499K00BERE70-ND CMF55499K00BERE70 41C5559
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 499 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details